Manufacturer: Microchip Technology
Win Source Part Number: 1182514-HV2762GA-G
Packaging: Tray
Applications: Ultrasound
Switch Circuit: SPST
Number of Channels: 24
Categories: Integrated Circuits
Supplier Device Package: 64-VFBGA (7x7)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 64-VFBGA
On-State Resistance (Maximum): 26Ohm
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 416
MSL Level: 3 (168 Hours)
Supply Voltage , Single (V+): 40V ~ 200V
Supply Voltage , Dual (V±): ±40V ~ 160V
IC SWITCH SPST 50MHZ 64VFBGA Product overview: HV2762GA-G from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, 50MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-HV2762GA-G can be used for catalog matching and distributor lookup.
Ultrasound Switch IC 24 Channel 64-VFBGA (7x7)
Ultrasound Switch IC 24 Channel 64-VFBGA (7x7)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Switches | IC Analog Multiplexers |
| Product Number | 1182514-HV2762GA-G | 780-HV2762GA-G | HV2762GA-G-ND | HV2762GA-G |
| Product Name | Interface - Interface - Analog Switches - Special Purpose - HV2762GA-G | 50MHZ Analog Switch and Multiplexer IC | Analog Switches - Special Purpose | Analog Switches - Special Purpose |
| Features | Single-Supply | |||
| Switch Type | SPST | SPST; 1:1 | ||
| Supply Voltage (VS) | 40 to 200 volts | 3 to 5.5 volts | 40 to 200 volts | |
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) |
| Standards and Certifications | RoHS | RoHS |