Microchip Technology, Inc. 24-Channel Low Charge Injection High Voltage Analog Switch HV2761

Description
HV2761 is a low charge injection, 24-channel, high voltage analog switch integrated circuit (IC) intended for use in applications requiring high voltage switching controlled by low voltage control signals, such as medical ultrasound imaging, piezoelectric transducer drivers, and printers. The bleed resistors eliminate voltage built up on capacitive loads such as piezoelectric transducers. Input data is shifted into a 24-bit shift register that can then be retained in a 24-bit latch. To reduce any possible clock feed through noise, the latch enable (LE) should be left high until all bits are clocked in. Data are clocked in during the rising edge of the clock. Using HVCMOS technology, this device combines high voltage bilateral DMOS switches and low power CMOS logic to provide efficient control of high voltage analog signals. The device is suitable for various combinations of high voltage supplies, e.g., VPP/VNN: +40V/-160V, +100V/-100V, and +160V/-40V. Additional Features 24-channel high voltage analog switch Integrated bleed resistors on the outputs 3.3 or 5.0V CMOS input logic level 3:1 MUX-deMUX with 8 states 20MHz data shift clock frequency HVCMOS technology for high performance Very low quiescent power dissipation,10µA Low parasitic capacitance DC to 50MHz analog signal frequency -60dB typical OFF-isolation at 5.0MHz CMOS logic circuitry for low power Excellent noise immunity Cascadable serial data register with latches Flexible operating supply voltages
Datasheet
Description
HV2761 is a low charge injection, 24-channel, high voltage analog switch integrated circuit (IC) intended for use in applications requiring high voltage switching controlled by low voltage control signals, such as medical ultrasound imaging, piezoelectric transducer drivers, and printers. The bleed resistors eliminate voltage built up on capacitive loads such as piezoelectric transducers. Input data is shifted into a 24-bit shift register that can then be retained in a 24-bit latch. To reduce any possible clock feed through noise, the latch enable (LE) should be left high until all bits are clocked in. Data are clocked in during the rising edge of the clock. Using HVCMOS technology, this device combines high voltage bilateral DMOS switches and low power CMOS logic to provide efficient control of high voltage analog signals. The device is suitable for various combinations of high voltage supplies, e.g., VPP/VNN: +40V/-160V, +100V/-100V, and +160V/-40V. Additional Features 24-channel high voltage analog switch Integrated bleed resistors on the outputs 3.3 or 5.0V CMOS input logic level 3:1 MUX-deMUX with 8 states 20MHz data shift clock frequency HVCMOS technology for high performance Very low quiescent power dissipation,10µA Low parasitic capacitance DC to 50MHz analog signal frequency -60dB typical OFF-isolation at 5.0MHz CMOS logic circuitry for low power Excellent noise immunity Cascadable serial data register with latches Flexible operating supply voltages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
24-Channel Low Charge Injection High Voltage Analog Switch - HV2761 - Microchip Technology, Inc.
Chandler, AZ, United States
24-Channel Low Charge Injection High Voltage Analog Switch
HV2761
24-Channel Low Charge Injection High Voltage Analog Switch HV2761
HV2761 is a low charge injection, 24-channel, high voltage analog switch integrated circuit (IC) intended for use in applications requiring high voltage switching controlled by low voltage control signals, such as medical ultrasound imaging, piezoelectric transducer drivers, and printers. The bleed resistors eliminate voltage built up on capacitive loads such as piezoelectric transducers. Input data is shifted into a 24-bit shift register that can then be retained in a 24-bit latch. To reduce any possible clock feed through noise, the latch enable (LE) should be left high until all bits are clocked in. Data are clocked in during the rising edge of the clock. Using HVCMOS technology, this device combines high voltage bilateral DMOS switches and low power CMOS logic to provide efficient control of high voltage analog signals. The device is suitable for various combinations of high voltage supplies, e.g., VPP/VNN: +40V/-160V, +100V/-100V, and +160V/-40V. Additional Features 24-channel high voltage analog switch Integrated bleed resistors on the outputs 3.3 or 5.0V CMOS input logic level 3:1 MUX-deMUX with 8 states 20MHz data shift clock frequency HVCMOS technology for high performance Very low quiescent power dissipation,10µA Low parasitic capacitance DC to 50MHz analog signal frequency -60dB typical OFF-isolation at 5.0MHz CMOS logic circuitry for low power Excellent noise immunity Cascadable serial data register with latches Flexible operating supply voltages

HV2761 is a low charge injection, 24-channel, high voltage analog switch integrated circuit (IC) intended for use in applications requiring high voltage switching controlled by low voltage control signals, such as medical ultrasound imaging, piezoelectric transducer drivers, and printers. The bleed resistors eliminate voltage built up on capacitive loads such as piezoelectric transducers. Input data is shifted into a 24-bit shift register that can then be retained in a 24-bit latch. To reduce any possible clock feed through noise, the latch enable (LE) should be left high until all bits are clocked in. Data are clocked in during the rising edge of the clock. Using HVCMOS technology, this device combines high voltage bilateral DMOS switches and low power CMOS logic to provide efficient control of high voltage analog signals. The device is suitable for various combinations of high voltage supplies, e.g., VPP/VNN: +40V/-160V, +100V/-100V, and +160V/-40V.

Additional Features

  • 24-channel high voltage analog switch
  • Integrated bleed resistors on the outputs
  • 3.3 or 5.0V CMOS input logic level
  • 3:1 MUX-deMUX with 8 states
  • 20MHz data shift clock frequency
  • HVCMOS technology for high performance
  • Very low quiescent power dissipation,10µA
  • Low parasitic capacitance
  • DC to 50MHz analog signal frequency
  • -60dB typical OFF-isolation at 5.0MHz
  • CMOS logic circuitry for low power
  • Excellent noise immunity
  • Cascadable serial data register with latches
  • Flexible operating supply voltages
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Analog Multiplexers
Product Number HV2761
Product Name 24-Channel Low Charge Injection High Voltage Analog Switch
Package Type LQFP-48
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1898171 - RS Components, Ltd.
Specs
Configuration 4x1; Dual 4:1
Package Type SSOP; SOP; TSSOP; Tssop
Number of Pins 16
View Details
CD4052B CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4052BM96G4 - Texas Instruments
Specs
Configuration 2 X 1:4 MUX
Applications Catalog
Standards and Certifications RoHS
View Details
4 suppliers
TSSOP Analog Switch and Multiplexer IC - 743-74LVC1G18GW-Q100H - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 1.65 to ? volts
Operating Temperature -40 C (-40 F)
Number of Pins 6
View Details
4 suppliers