Microchip Technology, Inc. 300V 16-Channel High Voltage Analog Switch HV2721

Description
The HV2621/HV2721/HV2722 devices are 300V, low-charge injection, 16-channel, high-voltage analog switches. These devices are designed for use in applications requiring high-voltage switching controlled by low-voltage signals, such as medical ultrasound imaging, piezoelectric transducer drivers and panel testing etc. The performance of HV2621/HV2721 are almost identical to HV2601/2701 but have a larger input signal range. These devices are suitable for various combinations of high-voltage supplies, e.g., VPP/VNN: +60V/-240V, +150V/-150V, and +260V/-40V. If the VPP/VNN = ±150V, HV2621/HV2721/HV2722 can pass an analog signal up to ±135V. The HV2721 has integrated bleed resistors on both sides of the switches. The HV2722 has integrated bleed resistors on one side, SWxA only. The HV2621 has no bleed resistors. Additional Features 300V 16-channel high voltage analog switch 3.3V or 5.0V CMOS input logic level 33MHz data shift clock frequency Very low quiescent current (10uA) DC to 50MHz analog small signal frequency -60dB typical OFF-isolation at 5.0MHz Excellent noise immunity Cascadable serial data register with latches Two integrated bleed resistors on the outputs Low parasitic capacitance Flexible operating supply voltage
Datasheet
Description
The HV2621/HV2721/HV2722 devices are 300V, low-charge injection, 16-channel, high-voltage analog switches. These devices are designed for use in applications requiring high-voltage switching controlled by low-voltage signals, such as medical ultrasound imaging, piezoelectric transducer drivers and panel testing etc. The performance of HV2621/HV2721 are almost identical to HV2601/2701 but have a larger input signal range. These devices are suitable for various combinations of high-voltage supplies, e.g., VPP/VNN: +60V/-240V, +150V/-150V, and +260V/-40V. If the VPP/VNN = ±150V, HV2621/HV2721/HV2722 can pass an analog signal up to ±135V. The HV2721 has integrated bleed resistors on both sides of the switches. The HV2722 has integrated bleed resistors on one side, SWxA only. The HV2621 has no bleed resistors. Additional Features 300V 16-channel high voltage analog switch 3.3V or 5.0V CMOS input logic level 33MHz data shift clock frequency Very low quiescent current (10uA) DC to 50MHz analog small signal frequency -60dB typical OFF-isolation at 5.0MHz Excellent noise immunity Cascadable serial data register with latches Two integrated bleed resistors on the outputs Low parasitic capacitance Flexible operating supply voltage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
300V 16-Channel High Voltage Analog Switch - HV2721 - Microchip Technology, Inc.
Chandler, AZ, United States
300V 16-Channel High Voltage Analog Switch
HV2721
300V 16-Channel High Voltage Analog Switch HV2721
The HV2621/HV2721/HV2722 devices are 300V, low-charge injection, 16-channel, high-voltage analog switches. These devices are designed for use in applications requiring high-voltage switching controlled by low-voltage signals, such as medical ultrasound imaging, piezoelectric transducer drivers and panel testing etc. The performance of HV2621/HV2721 are almost identical to HV2601/2701 but have a larger input signal range. These devices are suitable for various combinations of high-voltage supplies, e.g., VPP/VNN: +60V/-240V, +150V/-150V, and +260V/-40V. If the VPP/VNN = ±150V, HV2621/HV2721/HV2722 can pass an analog signal up to ±135V. The HV2721 has integrated bleed resistors on both sides of the switches. The HV2722 has integrated bleed resistors on one side, SWxA only. The HV2621 has no bleed resistors. Additional Features 300V 16-channel high voltage analog switch 3.3V or 5.0V CMOS input logic level 33MHz data shift clock frequency Very low quiescent current (10uA) DC to 50MHz analog small signal frequency -60dB typical OFF-isolation at 5.0MHz Excellent noise immunity Cascadable serial data register with latches Two integrated bleed resistors on the outputs Low parasitic capacitance Flexible operating supply voltage

The HV2621/HV2721/HV2722 devices are 300V, low-charge injection, 16-channel, high-voltage analog switches. These devices are designed for use in applications requiring high-voltage switching controlled by low-voltage signals, such as medical ultrasound imaging, piezoelectric transducer drivers and panel testing etc. The performance of HV2621/HV2721 are almost identical to HV2601/2701 but have a larger input signal range.
These devices are suitable for various combinations of high-voltage supplies, e.g., VPP/VNN: +60V/-240V, +150V/-150V, and +260V/-40V. If the VPP/VNN = ±150V, HV2621/HV2721/HV2722 can pass an analog signal up to ±135V.
The HV2721 has integrated bleed resistors on both sides of the switches.
The HV2722 has integrated bleed resistors on one side, SWxA only.
The HV2621 has no bleed resistors.

Additional Features

  • 300V 16-channel high voltage analog switch
  • 3.3V or 5.0V CMOS input logic level
  • 33MHz data shift clock frequency
  • Very low quiescent current (10uA)
  • DC to 50MHz analog small signal frequency
  • -60dB typical OFF-isolation at 5.0MHz
  • Excellent noise immunity
  • Cascadable serial data register with latches
  • Two integrated bleed resistors on the outputs
  • Low parasitic capacitance
  • Flexible operating supply voltage
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Analog Switches
Product Number HV2721
Product Name 300V 16-Channel High Voltage Analog Switch
Package Type QFN-64
Unlock Full Specs
to access all available technical data

Similar Products

CD4053B CMOS Triple 2-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4053BPWRG4 - Texas Instruments
Specs
Configuration 3 X SPDT
Applications Military
Standards and Certifications RoHS
View Details
6 suppliers
4-bit bus switch - 74CBTLV3126BQ/GX - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details