Microchip Technology, Inc. Analog Switches, Multiplexers, Demultiplexers HV2721/R4X

Description
1 Circuit IC Switch 1:1 30Ohm 64-VQFN (9x9)
Request a Quote Datasheet
Description
1 Circuit IC Switch 1:1 30Ohm 64-VQFN (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - 150-HV2721/R4X-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
150-HV2721/R4X-ND
Analog Switches, Multiplexers, Demultiplexers 150-HV2721/R4X-ND
1 Circuit IC Switch 1:1 30Ohm 64-VQFN (9x9)

1 Circuit IC Switch 1:1 30Ohm 64-VQFN (9x9)

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - HV2721/R4X - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
HV2721/R4X
Interface - Analog Switches, Multiplexers, Demultiplexers HV2721/R4X
16-CH 300V MUX (SPST), ONE BLEED

16-CH 300V MUX (SPST), ONE BLEED

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - HV2721/R4X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
HV2721/R4X
Analog Switches, Multiplexers, Demultiplexers HV2721/R4X
1 Circuit IC Switch 1:1 30Ohm 64-VQFN (9x9)

1 Circuit IC Switch 1:1 30Ohm 64-VQFN (9x9)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 150-HV2721/R4X-ND HV2721/R4X HV2721/R4X
Product Name Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 1:1
Supply Voltage (VS) 3 to 5.5 volts
Ron 30 ohms 1.5 ohms 30 ohms
tON 6000 ns
tOFF 6000 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 54LS670DM - Lingto Electronic Limited
Specs
Configuration 1 x 1:1
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Multiplexer & Demultiplexer ICs - 1897074 - RS Components, Ltd.
Specs
Configuration 8x1; Single 8:1
Package Type DIP; PDIP; Pdip
Number of Pins 16
View Details
Band 1/3/7 Multiplexer - QPQ2601 - Qorvo
Specs
Standards and Certifications RoHS
Bandwidth 60 MHz
Package Type SMT
View Details
Analog Switches, Multiplexers, Demultiplexers - 1727-6437-ND - DigiKey
Specs
Configuration 2x1
Supply Voltage (VS) 1.5 to 10 volts
Ron 120 ohms
View Details
3 suppliers