Ultrasound Switch IC 16 Channel 48-LQFP (7x7)
IC SWITCH SPST 16-CHAN 48-LQFP Product overview: HV2705BD-M936 from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-HV2705BD-M936 can be used for catalog matching and distributor lookup.
Manufacturer: AMIS
Category: Connectors,Interconn
Part Status: Obsolete
Applications: LDO, DC Fan
Switch Circuit: DPDT
Number of Channels: 1
On-State Resistance (Max): 4Ohm
Voltage - Supply, Single (V+): 1.08V ~ 5.5V
Voltage - Supply, Dual (V±): ±3V ~ 6V
-3db Bandwidth: 220MHz
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Ultrasound Switch IC 16 Channel 48-LQFP (7x7)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Switches | IC Analog Multiplexers |
| Product Number | HV2705BD-M936TR-ND | 780-HV2705BD-M936 | HV2705BD-M936 | |
| Product Name | Analog Switches - Special Purpose | Analog Switch and Multiplexer IC | Connectors,Interconnects | Analog Switches - Special Purpose |
| Switch Type | SPST; 1:1 | SPST; DPDT | ||
| Supply Voltage (VS) | 40 to 200 volts | |||
| Ron | 38 ohms | 38 ohms | ||
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 C (32 F) | -40 to 85 C (-40 to 185 F) | 0.0 to 70 C (32 to 158 F) |
| Package Type | 48-LQFP | Tape & Reel (TR) | QFP; 48-LQFP |