Microchip Technology, Inc. Analog Switches - Special Purpose HV2662GA-G

Description
Ultrasound Switch IC 24 Channel 64-VFBGA (7x7)
Request a Quote
Description
Ultrasound Switch IC 24 Channel 64-VFBGA (7x7)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HV2662GA-G is a 24-channel high-voltage analog switch integrated circuit designed for applications requiring high-voltage switching controlled by low-voltage signals. It operates with a logic supply voltage range of 3.0V to 5.5V and supports high-voltage supplies up to +200V. The device features a low quiescent power dissipation of approximately 10 µA and a data shift clock frequency of 20 MHz, making it suitable for high-speed applications. This analog switch utilizes HVCMOS technology, providing low harmonic distortion and excellent noise immunity, with a typical OFF-isolation of -60 dB at 5.0 MHz. The HV2662GA-G is particularly effective in medical ultrasound imaging, piezoelectric transducer drivers, and inkjet printer heads. It does not include integrated bleed resistors, which are available in the HV2762 variant. The device is packaged in a 64-ball VFBGA format, facilitating efficient integration into compact designs.

Datasheet Summary
Powered by GS/AI

The HV2662GA-G is a 24-channel high-voltage analog switch integrated circuit designed for applications requiring high-voltage switching controlled by low-voltage signals. It operates with a logic supply voltage range of 3.0V to 5.5V and supports high-voltage supplies up to +200V. The device features a low quiescent power dissipation of approximately 10 µA and a data shift clock frequency of 20 MHz, making it suitable for high-speed applications. This analog switch utilizes HVCMOS technology, providing low harmonic distortion and excellent noise immunity, with a typical OFF-isolation of -60 dB at 5.0 MHz. The HV2662GA-G is particularly effective in medical ultrasound imaging, piezoelectric transducer drivers, and inkjet printer heads. It does not include integrated bleed resistors, which are available in the HV2762 variant. The device is packaged in a 64-ball VFBGA format, facilitating efficient integration into compact designs.

Suppliers

Company
Product
Description
Supplier Links
Analog Switches - Special Purpose - HV2662GA-G-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches - Special Purpose
HV2662GA-G-ND
Analog Switches - Special Purpose HV2662GA-G-ND
Ultrasound Switch IC 24 Channel 64-VFBGA (7x7)

Ultrasound Switch IC 24 Channel 64-VFBGA (7x7)

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
780-HV2662GA-G
Analog Switch and Multiplexer IC 780-HV2662GA-G
IC SWITCH 24 X SPST 78VFBGA Product overview: HV2662GA-G from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-HV2662GA-G can be used for catalog matching and distributor lookup.

IC SWITCH 24 X SPST 78VFBGA Product overview: HV2662GA-G from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-HV2662GA-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches - Special Purpose - HV2662GA-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches - Special Purpose
HV2662GA-G
Analog Switches - Special Purpose HV2662GA-G
Ultrasound Switch IC 24 Channel 64-VFBGA (7x7)

Ultrasound Switch IC 24 Channel 64-VFBGA (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers
Product Number HV2662GA-G-ND 780-HV2662GA-G HV2662GA-G
Product Name Analog Switches - Special Purpose Analog Switch and Multiplexer IC Analog Switches - Special Purpose
Switch Type SPST; 1:1
Supply Voltage (VS) 40 to 200 volts
Ron 26 ohms 26 ohms
Operating Temperature 0.0 to 70 C (32 to 158 F) 0.0 C (32 F) 0.0 to 70 C (32 to 158 F)
Package Type 64-VFBGA Tray 64-VFBGA
Unlock Full Specs
to access all available technical data