The HV2607T-C/R8X is a 16-channel high-voltage analog switch designed for applications requiring high-voltage switching controlled by low-voltage signals. It supports analog signal voltages up to ±100V and operates with a bias supply of only +5V. The device features a low quiescent current of less than 10 µA and is capable of handling analog small signal frequencies from DC to 100 MHz, as well as large signal frequencies from 200 kHz to 50 MHz. The HV2607T-C/R8X has a typical off isolation of -76 dB at 5.0 MHz, ensuring excellent noise immunity. It is packaged in a 48-pin LQFP format, which is pin-to-pin compatible with other models in the series, making it suitable for integration into existing designs. Applications include medical ultrasound imaging, non-destructive testing, and driving piezoelectric transducers.
Ultrasound Switch IC 16 Channel 48-LQFP (7x7)
Ultrasound Switch IC 16 Channel 48-LQFP (7x7)
Ultrasound Switch IC 16 Channel 48-LQFP (7x7)
16-CH 200V NO HV BIAS SWITCH SPS Product overview: HV2607T-C/R8X from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, 200V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-HV2607T-C/R8X can be used for catalog matching and distributor lookup.
Ultrasound Switch IC 16 Channel 48-LQFP (7x7)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 150-HV2607T-C/R8XDKR-ND | 780-HV2607T-C/R8X | HV2607T-C/R8X |
| Product Name | Analog Switches - Special Purpose | 200V Analog Switch and Multiplexer IC | Analog Switches - Special Purpose |
| Switch Type | SPST; 1:1 | ||
| Supply Voltage (VS) | 4.5 to 6.3 volts | ||
| Ron | 23 ohms | 23 ohms | |
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) |