Ultrasound Switch IC 16 Channel Die
Ultrasound Switch IC 16 Channel Die
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers |
| Product Number | HV2601BD-M936-ND | HV2601BD-M936 |
| Product Name | Analog Switches - Special Purpose | Analog Switches - Special Purpose |
| Switch Type | SPST; 1:1 | |
| Supply Voltage (VS) | 40 to 200 volts | |
| Ron | 38 ohms | 38 ohms |
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) |