HV254 is a 32-channel, high voltage, amplifier array integrated circuit. It operates on a 275V high voltage supply and two low voltage supplies: +5.0V and -5.0V. Each channel has its own input and output. An integrated diode is included to help monitor die temperature. The input voltage can be from a DAC (Digital to Analog Converter) with a voltage range of 0V to the low voltage supply, V+. The output of the HV254 will swing from 7.0 to 250V. It cannot swing to ground. With the internal gain set at 50V/V, a minimum input signal of 140mV will still maintain linearity. Input voltages below 140mV can be applied without damage to the device. However, the amplifier will be saturated. Typical output load is equivalent to a 125MΩ resistor in parallel with a 100pF capacitor. The outputs have a guaranteed slew rate of at least 3.0V/µs. The internal closed loop gain is set at a nominal value of 34.0dB (50V/V). The HV254 is designed to operate with minimal power consumption while maintaining a guaranteed slew rate of 3.0V/µs. High value resistors are used for the gain setting to minimize current on the feedback path.
Additional Features
32 independent high voltage amplifiers
Up to 250V output voltage
3.0V/µs typical output slew rate
Very low operating current (typically 45µA per channel)
High value internal feedback resistors
Fixed gain of 50V/V
Integrated silicon diode for temperature sensing
HV254 is a 32-channel, high voltage, amplifier array integrated circuit. It operates on a 275V high voltage supply and two low voltage supplies: +5.0V and -5.0V. Each channel has its own input and output. An integrated diode is included to help monitor die temperature. The input voltage can be from a DAC (Digital to Analog Converter) with a voltage range of 0V to the low voltage supply, V+. The output of the HV254 will swing from 7.0 to 250V. It cannot swing to ground. With the internal gain set at 50V/V, a minimum input signal of 140mV will still maintain linearity. Input voltages below 140mV can be applied without damage to the device. However, the amplifier will be saturated. Typical output load is equivalent to a 125MΩ resistor in parallel with a 100pF capacitor. The outputs have a guaranteed slew rate of at least 3.0V/µs. The internal closed loop gain is set at a nominal value of 34.0dB (50V/V). The HV254 is designed to operate with minimal power consumption while maintaining a guaranteed slew rate of 3.0V/µs. High value resistors are used for the gain setting to minimize current on the feedback path.
Additional Features
- 32 independent high voltage amplifiers
- Up to 250V output voltage
- 3.0V/µs typical output slew rate
- Very low operating current (typically 45µA per channel)
- High value internal feedback resistors
- Fixed gain of 50V/V
- Integrated silicon diode for temperature sensing