Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1019540-HV2303FG-G
Mounting: SMD (SMT)
Operating Supply Voltage: 100 V
Resistance: 50 Ω
Number of Channels: 8
Categories: OEM Parts(F-I)
Case / Package: LQFP
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Compliant
Min Operating Temperature: 0 °C
Turn-On Delay Time: 5 µs
Turn-Off Delay Time: 5 µs
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1019540-HV2303FG-G |
| Product Name | OEM Parts - OEM Parts (F - I) - HV2303FG-G |