Microchip Technology, Inc. Electronic Surplus - HV2301FG-G HV2301FG-G

Description
Manufacturer: Microchip Technology Win Source Part Number: 1182512-HV2301FG-G Packaging: Tray Applications: Ultrasound Switch Circuit: SPST -3db Bandwidth: 50MHz Number of Channels: 8 Categories: Integrated Circuits Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.supertex.com Manufacturer Package: 48-LQFP On-State Resistance (Maximum): 38Ohm Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Family Part Number: HV2301 Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Supply Voltage , Single (V+): 40V ~ 200V Supply Voltage , Dual (V±): ±40V ~ 160V
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 1182512-HV2301FG-G Packaging: Tray Applications: Ultrasound Switch Circuit: SPST -3db Bandwidth: 50MHz Number of Channels: 8 Categories: Integrated Circuits Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.supertex.com Manufacturer Package: 48-LQFP On-State Resistance (Maximum): 38Ohm Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Family Part Number: HV2301 Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Supply Voltage , Single (V+): 40V ~ 200V Supply Voltage , Dual (V±): ±40V ~ 160V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - HV2301FG-G - 1182512-HV2301FG-G - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - HV2301FG-G
1182512-HV2301FG-G
Electronic Surplus - HV2301FG-G 1182512-HV2301FG-G
Manufacturer: Microchip Technology Win Source Part Number: 1182512-HV2301FG-G Packaging: Tray Applications: Ultrasound Switch Circuit: SPST -3db Bandwidth: 50MHz Number of Channels: 8 Categories: Integrated Circuits Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.supertex.com Manufacturer Package: 48-LQFP On-State Resistance (Maximum): 38Ohm Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Family Part Number: HV2301 Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Supply Voltage , Single (V+): 40V ~ 200V Supply Voltage , Dual (V±): ±40V ~ 160V

Manufacturer: Microchip Technology
Win Source Part Number: 1182512-HV2301FG-G
Packaging: Tray
Applications: Ultrasound
Switch Circuit: SPST
-3db Bandwidth: 50MHz
Number of Channels: 8
Categories: Integrated Circuits
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.supertex.com
Manufacturer Package: 48-LQFP
On-State Resistance (Maximum): 38Ohm
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Family Part Number: HV2301
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Supply Voltage , Single (V+): 40V ~ 200V
Supply Voltage , Dual (V±): ±40V ~ 160V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1182512-HV2301FG-G
Product Name Electronic Surplus - HV2301FG-G
Unlock Full Specs
to access all available technical data