Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1201114-HV2203PJ-G
Operating Supply Voltage: 100 V
Resistance: 50 Ω
Number of Channels: 8
Number of Pins: 28
Categories: Custom Parts
Case / Package: PLCC
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: 0 °C
Turn-On Delay Time: 5 µs
Max Operating Temperature: 70 °C
Turn-Off Delay Time: 5 µs
Min Dual Supply Voltage: 40 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1201114-HV2203PJ-G |
| Product Name | Custom Parts - Custom Parts (E - I) - HV2203PJ-G |