Microchip Technology, Inc. Analog Switches - Special Purpose HV2201PJ-G

Description
Ultrasound Switch IC 8 Channel 28-PLCC (11.5x11.5)
Request a Quote
Description
Ultrasound Switch IC 8 Channel 28-PLCC (11.5x11.5)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HV2201PJ-G is an 8-channel high voltage analog switch integrated circuit designed for applications requiring high voltage switching controlled by low voltage signals. It utilizes HVCMOS technology, allowing for efficient control of high voltage analog signals with low power consumption. The device operates with a logic supply voltage of 3.0V to 5.5V and supports high voltage supplies ranging from +40V to +200V for VPP and -40V to -160V for VNN. The HV2201PJ-G features a low quiescent power dissipation of -10µA, low parasitic capacitance, and a data shift clock frequency of 20MHz. It is capable of handling analog signal frequencies from DC up to 50MHz, with a typical off-isolation of -60dB at 5.0MHz. The device is suitable for various applications, including medical ultrasound imaging, piezoelectric transducer drivers, and inkjet printer heads. The product is available in a 28-Lead PLCC package, making it suitable for compact designs. Its robust specifications and low power characteristics make it a viable option for engineers looking for reliable high voltage switching solutions.

Datasheet Summary
Powered by GS/AI

The HV2201PJ-G is an 8-channel high voltage analog switch integrated circuit designed for applications requiring high voltage switching controlled by low voltage signals. It utilizes HVCMOS technology, allowing for efficient control of high voltage analog signals with low power consumption. The device operates with a logic supply voltage of 3.0V to 5.5V and supports high voltage supplies ranging from +40V to +200V for VPP and -40V to -160V for VNN. The HV2201PJ-G features a low quiescent power dissipation of -10µA, low parasitic capacitance, and a data shift clock frequency of 20MHz. It is capable of handling analog signal frequencies from DC up to 50MHz, with a typical off-isolation of -60dB at 5.0MHz. The device is suitable for various applications, including medical ultrasound imaging, piezoelectric transducer drivers, and inkjet printer heads. The product is available in a 28-Lead PLCC package, making it suitable for compact designs. Its robust specifications and low power characteristics make it a viable option for engineers looking for reliable high voltage switching solutions.

Suppliers

Company
Product
Description
Supplier Links
Analog Switches - Special Purpose - HV2201PJ-G-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches - Special Purpose
HV2201PJ-G-ND
Analog Switches - Special Purpose HV2201PJ-G-ND
Ultrasound Switch IC 8 Channel 28-PLCC (11.5x11.5)

Ultrasound Switch IC 8 Channel 28-PLCC (11.5x11.5)

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
780-HV2201PJ-G
Analog Switch and Multiplexer IC 780-HV2201PJ-G
IC ULTRASOUND SWITCH 1:1 28PLCC Product overview: HV2201PJ-G from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-HV2201PJ-G can be used for catalog matching and distributor lookup.

IC ULTRASOUND SWITCH 1:1 28PLCC Product overview: HV2201PJ-G from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-HV2201PJ-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches - Special Purpose - HV2201PJ-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches - Special Purpose
HV2201PJ-G
Analog Switches - Special Purpose HV2201PJ-G
Ultrasound Switch IC 8 Channel 28-PLCC (11.5x11.5)

Ultrasound Switch IC 8 Channel 28-PLCC (11.5x11.5)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers
Product Number HV2201PJ-G-ND 780-HV2201PJ-G HV2201PJ-G
Product Name Analog Switches - Special Purpose Analog Switch and Multiplexer IC Analog Switches - Special Purpose
Switch Type SPST; 1:1
Supply Voltage (VS) 40 to 200 volts 3 to 5.5 volts
Ron 19 ohms 19 ohms
Operating Temperature 0.0 to 70 C (32 to 158 F) 0.0 C (32 F) 0.0 to 70 C (32 to 158 F)
Package Type 28-LCC Tube 28-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1916851P - RS Components, Ltd.
Specs
Configuration Quad SPST
Number of Pins 16
View Details
SN74CBTLV3253 Low-Voltage Dual 1-of-4 FET Multiplexer/Demultiplexer - 74CBTLV3253DBQRG4 - Texas Instruments
Specs
Configuration 2 x SP4T (2 x 1:4)
Applications Catalog
Standards and Certifications RoHS
View Details
5 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 54LS670J/883 - Lingto Electronic Limited
Specs
Configuration 1 x 1:1
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details