Microchip Technology, Inc. Analog Switches - Special Purpose HV2201PJ-G-M904

Description
Ultrasound Switch IC 8 Channel 28-PLCC (11.5x11.5)
Request a Quote Datasheet
Description
Ultrasound Switch IC 8 Channel 28-PLCC (11.5x11.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches - Special Purpose - HV2201PJ-G-M904TR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches - Special Purpose
HV2201PJ-G-M904TR-ND
Analog Switches - Special Purpose HV2201PJ-G-M904TR-ND
Ultrasound Switch IC 8 Channel 28-PLCC (11.5x11.5)

Ultrasound Switch IC 8 Channel 28-PLCC (11.5x11.5)

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
780-HV2201PJ-G-M904
Analog Switch and Multiplexer IC 780-HV2201PJ-G-M904
IC ULTRASOUND SWITCH 1:1 28PLCC Product overview: HV2201PJ-G-M904 from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-HV2201PJ-G-M904 can be used for catalog matching and distributor lookup.

IC ULTRASOUND SWITCH 1:1 28PLCC Product overview: HV2201PJ-G-M904 from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-HV2201PJ-G-M904 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches - Special Purpose - HV2201PJ-G-M904 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches - Special Purpose
HV2201PJ-G-M904
Analog Switches - Special Purpose HV2201PJ-G-M904
Ultrasound Switch IC 8 Channel 28-PLCC (11.5x11.5)

Ultrasound Switch IC 8 Channel 28-PLCC (11.5x11.5)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers
Product Number HV2201PJ-G-M904TR-ND 780-HV2201PJ-G-M904 HV2201PJ-G-M904
Product Name Analog Switches - Special Purpose Analog Switch and Multiplexer IC Analog Switches - Special Purpose
Switch Type SPST; 1:1
Supply Voltage (VS) 40 to 200 volts 3 to 5.5 volts
Ron 19 ohms 19 ohms
Operating Temperature 0.0 to 70 C (32 to 158 F) 0.0 C (32 F) 0.0 to 70 C (32 to 158 F)
Package Type 28-LCC Tape & Reel (TR) 28-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Band 1/3/7 Multiplexer - QPQ2601 - Qorvo
Specs
Standards and Certifications RoHS
Bandwidth 60 MHz
Package Type SMT
View Details
16-bit 200MHz 5.5V TSSOP Analog Switch and Multiplexer IC - 743-74CBT16245DGGRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Bandwidth 200 MHz
View Details
2 suppliers
Analog Switch and Multiplexer IC - 743-74HC42D,652 - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 2 to ? volts
Operating Temperature -40 C (-40 F)
Number of Pins 16
View Details
3 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74AC138PC - Lingto Electronic Limited
Specs
Configuration 1 x 3:8
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details