Microchip Technology, Inc. Connectors,Interconnects HV2201FG-G-M931

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Applications: Buck Converters Switch Circuit: DPDT On-State Resistance (Max): 4Ohm Voltage - Supply, Single (V+): 1.08V ~ 5.5V Voltage - Supply, Dual (V±): ±3V ~ 6V -3db Bandwidth: 220MHz Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Applications: Buck Converters Switch Circuit: DPDT On-State Resistance (Max): 4Ohm Voltage - Supply, Single (V+): 1.08V ~ 5.5V Voltage - Supply, Dual (V±): ±3V ~ 6V -3db Bandwidth: 220MHz Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Applications: Buck Converters Switch Circuit: DPDT On-State Resistance (Max): 4Ohm Voltage - Supply, Single (V+): 1.08V ~ 5.5V Voltage - Supply, Dual (V±): ±3V ~ 6V -3db Bandwidth: 220MHz Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Applications: Buck Converters
Switch Circuit: DPDT
On-State Resistance (Max): 4Ohm
Voltage - Supply, Single (V+): 1.08V ~ 5.5V
Voltage - Supply, Dual (V±): ±3V ~ 6V
-3db Bandwidth: 220MHz
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Fixed
Unlock Full Specs
to access all available technical data

Similar Products