Microchip Technology, Inc. 16-Channel High Voltage Analog Switch HV20822

Description
HV20822 is a 220V, 16-channel, high-voltage analog switch integrated circuit (IC) configured as 2 sets of 8 single-pole single-throw analog switches. It is intended for use in applications requiring high voltage switching controlled by low voltage control signals such as ultrasound imaging and printers. The 2 sets of 8 analog switches are controlled by 2 input logic controls, DIN1 and DIN2. A logic high on DIN1 will turn On switches 0 to 7 and a logic high on DIN2 will turn On switches 8 to 15. Additional Features HVCMOS® technology for high performance 220V operating conditions Output on-resistance typically 22Ω 5.0 and 12.0V CMOS logic compatibility Very low quiescent current consumption (-10µA) -45dB min off isolation at 7.5MHz Low parasitic capacitance Excellent noise immunity Flexible high voltage supplies
Datasheet
Description
HV20822 is a 220V, 16-channel, high-voltage analog switch integrated circuit (IC) configured as 2 sets of 8 single-pole single-throw analog switches. It is intended for use in applications requiring high voltage switching controlled by low voltage control signals such as ultrasound imaging and printers. The 2 sets of 8 analog switches are controlled by 2 input logic controls, DIN1 and DIN2. A logic high on DIN1 will turn On switches 0 to 7 and a logic high on DIN2 will turn On switches 8 to 15. Additional Features HVCMOS® technology for high performance 220V operating conditions Output on-resistance typically 22Ω 5.0 and 12.0V CMOS logic compatibility Very low quiescent current consumption (-10µA) -45dB min off isolation at 7.5MHz Low parasitic capacitance Excellent noise immunity Flexible high voltage supplies
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-Channel High Voltage Analog Switch - HV20822 - Microchip Technology, Inc.
Chandler, AZ, United States
16-Channel High Voltage Analog Switch
HV20822
16-Channel High Voltage Analog Switch HV20822
HV20822 is a 220V, 16-channel, high-voltage analog switch integrated circuit (IC) configured as 2 sets of 8 single-pole single-throw analog switches. It is intended for use in applications requiring high voltage switching controlled by low voltage control signals such as ultrasound imaging and printers. The 2 sets of 8 analog switches are controlled by 2 input logic controls, DIN1 and DIN2. A logic high on DIN1 will turn On switches 0 to 7 and a logic high on DIN2 will turn On switches 8 to 15. Additional Features HVCMOS® technology for high performance 220V operating conditions Output on-resistance typically 22Ω 5.0 and 12.0V CMOS logic compatibility Very low quiescent current consumption (-10µA) -45dB min off isolation at 7.5MHz Low parasitic capacitance Excellent noise immunity Flexible high voltage supplies

HV20822 is a 220V, 16-channel, high-voltage analog switch integrated circuit (IC) configured as 2 sets of 8 single-pole single-throw analog switches. It is intended for use in applications requiring high voltage switching controlled by low voltage control signals such as ultrasound imaging and printers. The 2 sets of 8 analog switches are controlled by 2 input logic controls, DIN1 and DIN2. A logic high on DIN1 will turn On switches 0 to 7 and a logic high on DIN2 will turn On switches 8 to 15.

Additional Features

    • HVCMOS® technology for high performance
    • 220V operating conditions
    • Output on-resistance typically 22Ω
    • 5.0 and 12.0V CMOS logic compatibility
    • Very low quiescent current consumption (-10µA)
    • -45dB min off isolation at 7.5MHz
    • Low parasitic capacitance
    • Excellent noise immunity
    • Flexible high voltage supplies
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Analog Switches
Product Number HV20822
Product Name 16-Channel High Voltage Analog Switch
Switch Type SPST
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switch and Multiplexer IC - 743-CD4512 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type Reel - TR
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - CBT16212DGG,112-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP
View Details
2 suppliers