Microchip Technology, Inc. 32-Channel High-Voltage Analog Switch HV2070

Description
HV2070 is a low harmonic distortion, low charge injection, 32-channel, high-voltage analog switch, which doesn’t require high-voltage supply. It is intended for use in applications requiring high-voltage switching controlled by low-voltage signals, such as medical ultrasound imaging and printers. The typical on-resistance is 4.5Ω, and switch to ground on/off capacitances are 20 pF and 11 pF, respectively. The low parasitic capacitance and low on-resistance make HV2070 suitable for applications such as ARFI and shear-wave elastography and High Intensity Focused Ultrasound (HIFU) which require higher current levels. The device requires only ±6V or ±5V low-voltage supplies, however the analog switches still can pass ±100V high voltage pulses. The HV2070 has two modes of operation: individual switching mode with 32-channel SPST switches, bank switching mode with 16-pole double throw (16PDT) logic. Bank switching mode is intended for probe selection. For further information, please contact Microchip sales office. Additional Features No High-Voltage Bias , 32-Channel High-Voltage Analog Switch
Description
HV2070 is a low harmonic distortion, low charge injection, 32-channel, high-voltage analog switch, which doesn’t require high-voltage supply. It is intended for use in applications requiring high-voltage switching controlled by low-voltage signals, such as medical ultrasound imaging and printers. The typical on-resistance is 4.5Ω, and switch to ground on/off capacitances are 20 pF and 11 pF, respectively. The low parasitic capacitance and low on-resistance make HV2070 suitable for applications such as ARFI and shear-wave elastography and High Intensity Focused Ultrasound (HIFU) which require higher current levels. The device requires only ±6V or ±5V low-voltage supplies, however the analog switches still can pass ±100V high voltage pulses. The HV2070 has two modes of operation: individual switching mode with 32-channel SPST switches, bank switching mode with 16-pole double throw (16PDT) logic. Bank switching mode is intended for probe selection. For further information, please contact Microchip sales office. Additional Features No High-Voltage Bias , 32-Channel High-Voltage Analog Switch

Suppliers

Company
Product
Description
Supplier Links
32-Channel High-Voltage Analog Switch - HV2070 - Microchip Technology, Inc.
Chandler, AZ, United States
32-Channel High-Voltage Analog Switch
HV2070
32-Channel High-Voltage Analog Switch HV2070
HV2070 is a low harmonic distortion, low charge injection, 32-channel, high-voltage analog switch, which doesn’t require high-voltage supply. It is intended for use in applications requiring high-voltage switching controlled by low-voltage signals, such as medical ultrasound imaging and printers. The typical on-resistance is 4.5Ω, and switch to ground on/off capacitances are 20 pF and 11 pF, respectively. The low parasitic capacitance and low on-resistance make HV2070 suitable for applications such as ARFI and shear-wave elastography and High Intensity Focused Ultrasound (HIFU) which require higher current levels. The device requires only ±6V or ±5V low-voltage supplies, however the analog switches still can pass ±100V high voltage pulses. The HV2070 has two modes of operation: individual switching mode with 32-channel SPST switches, bank switching mode with 16-pole double throw (16PDT) logic. Bank switching mode is intended for probe selection. For further information, please contact Microchip sales office. Additional Features No High-Voltage Bias , 32-Channel High-Voltage Analog Switch

HV2070 is a low harmonic distortion, low charge injection, 32-channel, high-voltage analog switch, which doesn’t require high-voltage supply. It is intended for use in applications requiring high-voltage switching controlled by low-voltage signals, such as medical ultrasound imaging and printers.
The typical on-resistance is 4.5Ω, and switch to ground on/off capacitances are 20 pF and 11 pF, respectively. The low parasitic capacitance and low on-resistance make HV2070 suitable for applications such as ARFI and shear-wave elastography and High Intensity Focused Ultrasound (HIFU) which require higher current levels.
The device requires only ±6V or ±5V low-voltage supplies, however the analog switches still can pass ±100V high voltage pulses.
The HV2070 has two modes of operation: individual switching mode with 32-channel SPST switches, bank switching mode with 16-pole double throw (16PDT) logic. Bank switching mode is intended for probe selection.

For further information, please contact Microchip sales office.

Additional Features

    • No High-Voltage Bias , 32-Channel High-Voltage Analog Switch
Supplier's Site

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Analog Switches
Product Number HV2070
Product Name 32-Channel High-Voltage Analog Switch
Switch Type SPST
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Channel Switch LNA Module - QPB9337 - Qorvo
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 114 mA
View Details
Triple 2-channel analog multiplexer/demultiplexer - 74HCT4053PW,118 - Nexperia B.V.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 11 volts
Package Type SOT403-1 SOT403-1
View Details
8 suppliers