Manufacturer: Microchip Technology
Win Source Part Number: 1182504-HV20220PJ-G
Packaging: Tray
Applications: Ultrasound
Switch Circuit: SPST
-3db Bandwidth: 50MHz
Number of Channels: 8
Categories: Integrated Circuits
Supplier Device Package: 28-PLCC (11.5x11.5)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.supertex.com
Manufacturer Package: 28-LCC
On-State Resistance (Maximum): 38Ohm
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Family Part Number: HV20220
Manufacturer Pack Quantity: 38
MSL Level: 1 (Unlimited)
Supply Voltage , Single (V+): 40V ~ 200V
Supply Voltage , Dual (V±): ±40V ~ 160V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1182504-HV20220PJ-G |
| Product Name | Electronic Surplus - HV20220PJ-G |