Microchip Technology, Inc. PMIC - PMIC - Gate Drivers - HT0740LG-G HT0740LG-G

Description
Manufacturer: Microchip Technology Win Source Part Number: 873991-HT0740LG-G Operating Temperature Range: -40°C ~ 85°C (TA) Features: High-Side Gate Driver IC Non-Inverting 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: HT0740 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 3300 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: HT0740LG-GTR, HT0740LG-GCT, HT0740LG-G-ND, HT0740LG-GDKR
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 873991-HT0740LG-G Operating Temperature Range: -40°C ~ 85°C (TA) Features: High-Side Gate Driver IC Non-Inverting 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: HT0740 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 3300 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: HT0740LG-GTR, HT0740LG-GCT, HT0740LG-G-ND, HT0740LG-GDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - HT0740LG-G - 873991-HT0740LG-G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - HT0740LG-G
873991-HT0740LG-G
PMIC - PMIC - Gate Drivers - HT0740LG-G 873991-HT0740LG-G
Manufacturer: Microchip Technology Win Source Part Number: 873991-HT0740LG-G Operating Temperature Range: -40°C ~ 85°C (TA) Features: High-Side Gate Driver IC Non-Inverting 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: HT0740 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 3300 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: HT0740LG-GTR, HT0740LG-GCT, HT0740LG-G-ND, HT0740LG-GDKR

Manufacturer: Microchip Technology
Win Source Part Number: 873991-HT0740LG-G
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: High-Side Gate Driver IC Non-Inverting 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: HT0740
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 3300
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: HT0740LG-GTR, HT0740LG-GCT, HT0740LG-G-ND, HT0740LG-GDKR

Buy Now Datasheet
PMIC - Gate Drivers - HT0740LG-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
HT0740LG-G
PMIC - Gate Drivers HT0740LG-G
IC GATE DRVR HIGH-SIDE 8SOIC

IC GATE DRVR HIGH-SIDE 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 873991-HT0740LG-G HT0740LG-G
Product Name PMIC - PMIC - Gate Drivers - HT0740LG-G PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54LS03FM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Logic Gates - 2222703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
Dual I/O Arbiter - MYXAF54RHC486/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
SN54ALS11A Triple 3-Input Positive-AND Gates - 5962-8684101CA - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details