DIGITAL ISO 2CH GATE DVR 8SOIC Product overview: HT0440LG-G from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-HT0440LG-G can be used for catalog matching and distributor lookup.
DIGITAL ISO 2CH GATE DVR 8SOIC
MOSFET DRIVER, HIGH-SIDE, NSOIC-8; No. of Channels:2Channels; Driver Configuration:High Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:NSOIC; Input Type:Non-Inverting; Source Current:-; Sink Current:- RoHS Compliant: Yes
MOSFET DRIVER, DUAL, HIGH SIDE, NSOIC-8; Driver Configuration:High Side; Peak Output Current:-; Supply Voltage Min:3.15V; Supply Voltage Max:5.5V; Driver Case Style:NSOIC; No. of Pins:8Pins; Input Delay:50µs; Output Delay:150µs; RoHS Compliant: Yes
High-Side Gate Driver IC Non-Inverting 8-SOIC
Gate Drivers 400V Isolated Output
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 906-HT0440LG-G | HT0440LG-G | 67X5092 | 44AC2489 | HT0440LG-G | HT0440LG-G |
| Product Name | Dual Gate Driver IC | Isolators - Isolators - Gate Drivers | Mosfet Driver, High-Side, Nsoic-8; No. Of Channels Microchip | Mosfet Driver, Dual, High Side, Nsoic-8; Driver Configuration Microchip | Gate Drivers | Gate Drivers |
| Number of Outputs | 2; 2 | |||||
| Supply Voltage | 0.0 to 5.5 volts | 3.15 to 5.5 volts | 3.15 to 5.5 volts | |||
| Rise Time | 650000 ns | 650000 ns | ||||
| Fall Time | 3.00E6 ns | 3.00E6 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 125 C (-40 to 257 F) |