Microchip Technology, Inc. PMIC - PMIC - Gate Drivers - HT0440LG-G HT0440LG-G

Description
Manufacturer: Microchip Technology Win Source Part Number: 844154-HT0440LG-G Operating Temperature Range: -40°C ~ 125°C (TJ) Features: High-Side Gate Driver IC Non-Inverting 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: HT0440 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 3300 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: HT0440LG-GCT, HT0440LG-GDKR, HT0440LG-GTR, HT0440LG-G-ND
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 844154-HT0440LG-G Operating Temperature Range: -40°C ~ 125°C (TJ) Features: High-Side Gate Driver IC Non-Inverting 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: HT0440 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 3300 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: HT0440LG-GCT, HT0440LG-GDKR, HT0440LG-GTR, HT0440LG-G-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - HT0440LG-G - 844154-HT0440LG-G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - HT0440LG-G
844154-HT0440LG-G
PMIC - PMIC - Gate Drivers - HT0440LG-G 844154-HT0440LG-G
Manufacturer: Microchip Technology Win Source Part Number: 844154-HT0440LG-G Operating Temperature Range: -40°C ~ 125°C (TJ) Features: High-Side Gate Driver IC Non-Inverting 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: HT0440 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 3300 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: HT0440LG-GCT, HT0440LG-GDKR, HT0440LG-GTR, HT0440LG-G-ND

Manufacturer: Microchip Technology
Win Source Part Number: 844154-HT0440LG-G
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: High-Side Gate Driver IC Non-Inverting 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: HT0440
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 3300
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: HT0440LG-GCT, HT0440LG-GDKR, HT0440LG-GTR, HT0440LG-G-ND

Buy Now Datasheet
PMIC - Gate Drivers - HT0440LG-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
HT0440LG-G
PMIC - Gate Drivers HT0440LG-G
IC GATE DRVR HIGH-SIDE 8SOIC

IC GATE DRVR HIGH-SIDE 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 844154-HT0440LG-G HT0440LG-G
Product Name PMIC - PMIC - Gate Drivers - HT0440LG-G PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS10A Triple 3-Input Positive-NAND Gates - 5962-8686501CA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Gates and Inverters - 74AHC3G04GD,125-NEX - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
Logic Gates - 7512771P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details
Dual 3-Input Majority Voter w/ error output - AF54RHC301ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details