Microchip Technology, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers HT0440K6-G

Description
Manufacturer: Microchip Technology Win Source Part Number: 1323550-HT0440K6-G Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: High-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.5V, 3.15V High Side Voltage - Max (Bootstrap): 400 V Rise / Fall Time (Typ): 650µs, 3ms (Max) Voltage - Supply: 3.15V ~ 5.5V Supplier Device Package: 10-DFN (3x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 10-VFDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: HT0440K6-GTR,HT0440K 6-G-ND,HT0440K6-GCT, HT0440K6-GDKR Base Product Number: HT0440 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1323550-HT0440K6-G Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: High-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.5V, 3.15V High Side Voltage - Max (Bootstrap): 400 V Rise / Fall Time (Typ): 650µs, 3ms (Max) Voltage - Supply: 3.15V ~ 5.5V Supplier Device Package: 10-DFN (3x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 10-VFDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: HT0440K6-GTR,HT0440K 6-G-ND,HT0440K6-GCT, HT0440K6-GDKR Base Product Number: HT0440 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 1323550-HT0440K6-G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
1323550-HT0440K6-G
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers 1323550-HT0440K6-G
Manufacturer: Microchip Technology Win Source Part Number: 1323550-HT0440K6-G Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: High-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.5V, 3.15V High Side Voltage - Max (Bootstrap): 400 V Rise / Fall Time (Typ): 650µs, 3ms (Max) Voltage - Supply: 3.15V ~ 5.5V Supplier Device Package: 10-DFN (3x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 10-VFDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: HT0440K6-GTR,HT0440K 6-G-ND,HT0440K6-GCT, HT0440K6-GDKR Base Product Number: HT0440 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1323550-HT0440K6-G
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: High-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.5V, 3.15V
High Side Voltage - Max (Bootstrap): 400 V
Rise / Fall Time (Typ): 650µs, 3ms (Max)
Voltage - Supply: 3.15V ~ 5.5V
Supplier Device Package: 10-DFN (3x4)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 10-VFDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: HT0440K6-GTR,HT0440K6-G-ND,HT0440K6-GCT,HT0440K6-GDKR
Base Product Number: HT0440
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
PMIC - Gate Drivers - HT0440K6-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
HT0440K6-G
PMIC - Gate Drivers HT0440K6-G
IC GATE DRVR HIGH-SIDE 10DFN

IC GATE DRVR HIGH-SIDE 10DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 1323550-HT0440K6-G HT0440K6-G
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 4030BDM - Lingto Electronic Limited
Specs
Gate Type NOT; XOR
View Details
 - 74ABT08D,112 - Rochester Electronics
Specs
Gate Type AND
Logic Family CMOS; BiCMOS
IC Package Type Other; SO14
View Details
4 suppliers
Logic Gates - 9210281P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 3
View Details