Manufacturer: Microchip Technology
Win Source Part Number: 775774-HCS410/P
Series: KEELOQ
Packaging: Tube
Type: Code Hopping Encoder and Transponder
Mounting Style: Through Hole
Package: 8-DIP (0.300", 7.62mm)
Applications: Access Control Systems
Family Name: HCS410
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): HCS410T/SN; HCS410T/STG; HCS410/ST; HCS410/SNG;
Introduction Date: October 08, 1996
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Code Hopping Encoder and Transponder 8-PDIP
Code Hopping Encoder and Transponder 8-PDIP
IC CODE HOP ENCOD/TRNSPND 8DIP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 775774-HCS410/P | HCS410/P-ND | HCS410/P | HCS410/P |
| Product Name | Specialized ICs - HCS410/P | Specialized ICs | Specialized ICs | Specialized ICs |