Manufacturer: Microchip Technology
Win Source Part Number: 775775-HCS410-I/SN
Series: KEELOQ
Packaging: Tube
Type: Code Hopping Encoder and Transponder
Package: 8-SOIC (0.154", 3.90mm Width)
Applications: Access Control Systems
Mounting: SMD
Family Name: HCS410
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): HCS410-I/PG; HCS410-I/P; HCS410T-I/ST; HCS410T-I/STG;
Introduction Date: October 08, 1996
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Code Hopping Encoder and Transponder 8-SOIC
IC CODE HOP ENCOD/TRNSPND 8SOIC
Code Hopping Encoder and Transponder 8-SOIC
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 775775-HCS410-I/SN | HCS410-I/SN-ND | HCS410-I/SN | HCS410-I/SN |
| Product Name | Specialized ICs - HCS410-I/SN | Specialized ICs | Specialized ICs | Specialized ICs |