Microchip Technology, Inc. Integrated Circuits (ICs) - Specialized ICs HCS370T/ST

Description
Win Source Part Number: 961857-HCS370T/ST Category: Integrated Circuits (ICs)>Specialized ICs Series: KEELOQ® Type: Code Hopping Encoder Package: Tape & Reel (TR) Applications: Remote Secure Access, Keyless Entry Standard Package: 2,500 Mounting: SMD (SMT) Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Alternative Parts (Cross-Reference): HCS370T/STHCS370TST; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: HCS370T/ST-NDR Base Product Number: HCS370
Request a Quote Datasheet
Description
Win Source Part Number: 961857-HCS370T/ST Category: Integrated Circuits (ICs)>Specialized ICs Series: KEELOQ® Type: Code Hopping Encoder Package: Tape & Reel (TR) Applications: Remote Secure Access, Keyless Entry Standard Package: 2,500 Mounting: SMD (SMT) Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Alternative Parts (Cross-Reference): HCS370T/STHCS370TST; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: HCS370T/ST-NDR Base Product Number: HCS370
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Specialized ICs - 961857-HCS370T/ST - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Specialized ICs
961857-HCS370T/ST
Integrated Circuits (ICs) - Specialized ICs 961857-HCS370T/ST
Win Source Part Number: 961857-HCS370T/ST Category: Integrated Circuits (ICs)>Specialized ICs Series: KEELOQ® Type: Code Hopping Encoder Package: Tape & Reel (TR) Applications: Remote Secure Access, Keyless Entry Standard Package: 2,500 Mounting: SMD (SMT) Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Alternative Parts (Cross-Reference): HCS370T/STHCS370TST; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: HCS370T/ST-NDR Base Product Number: HCS370

Win Source Part Number: 961857-HCS370T/ST
Category: Integrated Circuits (ICs)>Specialized ICs
Series: KEELOQ®
Type: Code Hopping Encoder
Package: Tape & Reel (TR)
Applications: Remote Secure Access, Keyless Entry
Standard Package: 2,500
Mounting: SMD (SMT)
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Alternative Parts (Cross-Reference): HCS370T/STHCS370TST;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: HCS370T/ST-NDR
Base Product Number: HCS370

Buy Now Datasheet
Specialized ICs - HCS370T/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized ICs
HCS370T/ST
Specialized ICs HCS370T/ST
Code Hopping Encoder 14-TSSOP

Code Hopping Encoder 14-TSSOP

Buy Now Datasheet
Shenzhen, China
Specialized ICs
HCS370T/ST
Specialized ICs HCS370T/ST
IC CODE HOPPING ENCODER 14TSSOP

IC CODE HOPPING ENCODER 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Uncategorized Products Uncategorized Products Uncategorized Products
Product Number 961857-HCS370T/ST HCS370T/ST HCS370T/ST
Product Name Integrated Circuits (ICs) - Specialized ICs Specialized ICs Specialized ICs
Unlock Full Specs
to access all available technical data