The HCS370T/SL is a code hopping encoder designed for secure Remote Keyless Entry (RKE) and remote control systems. It features two programmable 32-bit serial numbers, 64-bit encoder keys, and 60-bit seed values, ensuring that each transmission is unique. The device operates within a voltage range of 2.05-5.5V and supports six button inputs with 15 available functions. It offers four selectable baud rates and includes a battery low signal feature. This encoder utilizes KEELOQ® code hopping technology, which enhances security by generating a hopping code through a nonlinear encryption algorithm. The HCS370T/SL is equipped with an on-chip EEPROM for storing crypt keys and configuration data, which is read protected to prevent unauthorized access. The device also supports dual encoder functionality, allowing for multiple manufacturers to use the same device without code conflicts. Typical applications include automotive RKE systems, alarm systems, immobilizers, and garage door openers. The HCS370T/SL is designed to be a cost-effective solution with a low external component count, making it suitable for various secure access control applications.
IC CODE HOPPING ENCODER 14SOIC
Code Hopping Encoder 14-SOIC
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | HCS370T/SL | HCS370T/SL |
| Product Name | Specialized ICs | Specialized ICs |