Microchip Technology, Inc. Specialized ICs HCS362T-I/ST

Description
Code Hopping Encoder 8-TSSOP
Request a Quote Datasheet
Description
Code Hopping Encoder 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized ICs - HCS362T-I/ST-ND - DigiKey
Thief River Falls, MN, United States
Specialized ICs
HCS362T-I/ST-ND
Specialized ICs HCS362T-I/ST-ND
Code Hopping Encoder 8-TSSOP

Code Hopping Encoder 8-TSSOP

Buy Now Datasheet
Specialized ICs - HCS362T-I/ST - 1179191-HCS362T-I/ST - Win Source Electronics
Laguna Hills, CA, United States
Specialized ICs - HCS362T-I/ST
1179191-HCS362T-I/ST
Specialized ICs - HCS362T-I/ST 1179191-HCS362T-I/ST
Manufacturer: Microchip Technology Win Source Part Number: 1179191-HCS362T-I/ST Series: KEELOQ Packaging: Reel - TR Type: Code Hopping Encoder Package: 8-TSSOP (0.173", 4.40mm Width) Applications: Remote Secure Access, Keyless Entry Mounting: SMD Family Name: HCS362 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): HCS362-I/P; HCS362-I/SN; HCS362T-I/SN; Introduction Date: January 24, 2002 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1179191-HCS362T-I/ST
Series: KEELOQ
Packaging: Reel - TR
Type: Code Hopping Encoder
Package: 8-TSSOP (0.173", 4.40mm Width)
Applications: Remote Secure Access, Keyless Entry
Mounting: SMD
Family Name: HCS362
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 8-TSSOP
Alternative Parts (Cross-Reference): HCS362-I/P; HCS362-I/SN; HCS362T-I/SN;
Introduction Date: January 24, 2002
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Specialized ICs - HCS362T-I/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized ICs
HCS362T-I/ST
Specialized ICs HCS362T-I/ST
Code Hopping Encoder 8-TSSOP

Code Hopping Encoder 8-TSSOP

Buy Now Datasheet
Shenzhen, China
Specialized ICs
HCS362T-I/ST
Specialized ICs HCS362T-I/ST
IC CODE HOPPING ENCODER 8TSSOP

IC CODE HOPPING ENCODER 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Uncategorized Products Uncategorized Products Uncategorized Products Uncategorized Products
Product Number HCS362T-I/ST-ND 1179191-HCS362T-I/ST HCS362T-I/ST HCS362T-I/ST
Product Name Specialized ICs Specialized ICs - HCS362T-I/ST Specialized ICs Specialized ICs
Unlock Full Specs
to access all available technical data

Similar Products