Manufacturer: Microchip Technology
Win Source Part Number: 731145-HCS362-I/SN
Packaging: Tube
Type: Code Hopping Encoder
Mounting Style: SMD
Applications: Remote Secure Access, Keyless Entry
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): HCS362T-I/ST; HCS362-I/P; HCS362T-I/SN;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Family Part Number: HCS362
Manufacturer Pack Quantity: 100
MSL Level: 3 (168 Hours)
Code Hopping Encoder 8-SOIC
Code Hopping Encoder 8-SOIC
IC CODE HOPPING ENCODER 8SOIC
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 731145-HCS362-I/SN | HCS362-I/SN-ND | HCS362-I/SN | HCS362-I/SN |
| Product Name | Specialized ICs - HCS362-I/SN | Specialized ICs | Specialized ICs | Specialized ICs |