Code Hopping Encoder 8-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 873371-HCS361-I/SN
Series: KEELOQ®
Features: Code Hopping Encoder 8-SOIC
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: HCS361
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Code Hopping Encoder 8-SOIC
IC CODE HOPPING ENCODER 8SOIC
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | HCS361-I/SN-ND | 873371-HCS361-I/SN | HCS361-I/SN | HCS361-I/SN |
| Product Name | Specialized ICs | Specialized ICs - HCS361-I/SN | Specialized ICs | Specialized ICs |