Manufacturer: Microchip Technology
Win Source Part Number: 920045-HCS360T-I/SN
Series: KEELOQ®
Features: Code Hopping Encoder 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: HCS360
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 4 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC CODE HOPPING ENCODER 8SOIC
Code Hopping Encoder 8-SOIC
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 920045-HCS360T-I/SN | HCS360T-I/SN | HCS360T-I/SN |
| Product Name | Specialized ICs - HCS360T-I/SN | Specialized ICs | Specialized ICs |