Microchip Technology, Inc. Specialized ICs - HCS360/P HCS360/P

Description
Manufacturer: Microchip Technology Win Source Part Number: 920044-HCS360/P Series: KEELOQ® Features: Code Hopping Encoder 8-PDIP Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Family Name: HCS360 Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 920044-HCS360/P Series: KEELOQ® Features: Code Hopping Encoder 8-PDIP Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Family Name: HCS360 Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized ICs - HCS360/P - 920044-HCS360/P - Win Source Electronics
Laguna Hills, CA, United States
Specialized ICs - HCS360/P
920044-HCS360/P
Specialized ICs - HCS360/P 920044-HCS360/P
Manufacturer: Microchip Technology Win Source Part Number: 920044-HCS360/P Series: KEELOQ® Features: Code Hopping Encoder 8-PDIP Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Family Name: HCS360 Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 920044-HCS360/P
Series: KEELOQ®
Features: Code Hopping Encoder 8-PDIP
Package: Tube
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Family Name: HCS360
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Specialized ICs - HCS360/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized ICs
HCS360/P
Specialized ICs HCS360/P
Code Hopping Encoder 8-PDIP

Code Hopping Encoder 8-PDIP

Buy Now Datasheet
Specialized ICs - HCS360/P - Lingto Electronic Limited
Shenzhen, China
Specialized ICs
HCS360/P
Specialized ICs HCS360/P
IC CODE HOPPING ENCODER 8DIP

IC CODE HOPPING ENCODER 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Uncategorized Products Uncategorized Products Uncategorized Products
Product Number 920044-HCS360/P HCS360/P HCS360/P
Product Name Specialized ICs - HCS360/P Specialized ICs Specialized ICs
Unlock Full Specs
to access all available technical data