The HCS320-I/SN is a code hopping encoder designed for secure Remote Keyless Entry (RKE) systems, utilizing KEELOQ technology to enhance security against code grabbing and scanning. It features a programmable 28-bit serial number and a 64-bit encryption key, ensuring that each transmission is unique with a 66-bit transmission code length. The device operates within a voltage range of 3.5V to 13.0V and supports 16 selectable functions, making it versatile for various applications. The HCS320 includes an easy-to-use programming interface, on-chip EEPROM for storing configuration data, and an internal oscillator, which reduces the need for external components. It is suitable for automotive RKE systems, alarm systems, immobilizers, and garage door openers. The device also provides battery low signals and has built-in protections for encryption keys, enhancing its reliability in security applications. The HCS320 is available in PDIP and SOIC package types, making it adaptable for different design requirements.
Manufacturer: Microchip Technology
Win Source Part Number: 873370-HCS320-I/SN
Series: KEELOQ®
Features: Code Hopping Encoder 8-SOIC
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: HCS320
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 4 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Code Hopping Encoder 8-SOIC
IC CODE HOPPING ENCODER 8SOIC
Code Hopping Encoder 8-SOIC
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 873370-HCS320-I/SN | HCS320-I/SN-ND | HCS320-I/SN | HCS320-I/SN |
| Product Name | Specialized ICs - HCS320-I/SN | Specialized ICs | Specialized ICs | Specialized ICs |