Manufacturer: Microchip Technology
Win Source Part Number: 204643-HCS301-I/P
Packaging: Tube/Rail
Type: Code Hopping Encoder
Applications: Remote Secure Access, Keyless Entry
Mounting: Through Hole
Categories: Integrated Circuits
Status: Active
Case / Package: 8-PDIP
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Code Hopping Encoder 8-PDIP
Code Hopping Encoder 8-PDIP
IC CODE HOPPING ENCODER 8DIP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 204643-HCS301-I/P | HCS301-I/P-ND | HCS301-I/P | HCS301-I/P |
| Product Name | Specialized ICs - HCS301-I/P | Specialized ICs | Specialized ICs | Specialized ICs |