Code Hopping Encoder 8-SOIC
Code Hopping Encoder 8-SOIC
Code Hopping Encoder 8-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 1179189-HCS300T-I/SN
Series: KEELOQ
Packaging: Reel - TR
Type: Code Hopping Encoder
Package: 8-SOIC (0.154", 3.90mm Width)
Applications: Remote Secure Access, Keyless Entry
Mounting: SMD
Family Name: HCS300
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): HCS300-I/PG; HCS300-I/P; HCS300-I/SN;
Introduction Date: November 26, 1996
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Code Hopping Encoder 8-SOIC
IC CODE HOPPING ENCODER 8SOIC
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | HCS300T-I/SNDKR-ND | 1179189-HCS300T-I/SN | HCS300T-I/SN | HCS300T-I/SN |
| Product Name | Specialized ICs | Specialized ICs - HCS300T-I/SN | Specialized ICs | Specialized ICs |