Code Hopping Encoder 8-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 092090-HCS300-I/SN
Packaging: Tube/Rail
Type: Code Hopping Encoder
Applications: Remote Secure Access, Keyless Entry
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Alternative Parts (Cross-Reference): HCS300T-I/SN; HCS300-I/PG; HCS300-I/P; HCS300-I/SN;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
IC CODE HOPPING ENCODER 8SOIC
Code Hopping Encoder 8-SOIC
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | HCS300-I/SN-ND | 092090-HCS300-I/SN | HCS300-I/SN | HCS300-I/SN |
| Product Name | Specialized ICs | Specialized ICs - HCS300-I/SN | Specialized ICs | Specialized ICs |