Manufacturer: Microchip Technology
Win Source Part Number: 067941-HCS300-I/P
Packaging: Tube/Rail
Type: Code Hopping Encoder
Applications: Remote Secure Access, Keyless Entry
Mounting: Through Hole
Categories: Integrated Circuits
Status: Active
Case / Package: 8-PDIP
Alternative Parts (Cross-Reference): HCS300T-I/SN; HCS300-I/PG; HCS300-I/P; HCS300-I/SN;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Code Hopping Encoder 8-PDIP
Code Hopping Encoder 8-PDIP
IC CODE HOPPING ENCODER 8DIP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 067941-HCS300-I/P | HCS300-I/P-ND | HCS300-I/P | HCS300-I/P |
| Product Name | Specialized ICs - HCS300-I/P | Specialized ICs | Specialized ICs | Specialized ICs |