Code Hopping Encoder 8-SOIC
Win Source Part Number: 998153-HCS201T-I/SN
Category: Integrated Circuits (ICs)>Specialized ICs
Series: KEELOQ®
Type: Code Hopping Encoder
Package: Tape & Reel (TR)
Applications: Remote Secure Access, Keyless Entry
Standard Package: 3,300
Mounting: SMD (SMT)
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: HCS201T-I/SN-NDR
Base Product Number: HCS201
IC CODE HOPPING ENCODER 8SOIC
Code Hopping Encoder 8-SOIC
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | HCS201T-I/SN-ND | 998153-HCS201T-I/SN | HCS201T-I/SN | HCS201T-I/SN |
| Product Name | Specialized ICs | Integrated Circuits (ICs) - Specialized ICs | Specialized ICs | Specialized ICs |