Code Hopping Encoder 8-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 723779-HCS201/SN
Series: KEELOQ
Packaging: Tube
Type: Code Hopping Encoder
Package: 8-SOIC (0.154", 3.90mm Width)
Applications: Remote Secure Access, Keyless Entry
Mounting: SMD
Family Name: HCS201
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): HCS201T/SN;
Introduction Date: March 19, 1999
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
IC CODE HOPPING ENCODER 8SOIC
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | HCS201/SN-ND | 723779-HCS201/SN | HCS201/SN | HCS201/SN |
| Product Name | Specialized ICs | Specialized ICs - HCS201/SN | Specialized ICs | Specialized ICs |