Microchip Technology, Inc. Specialized ICs HCS201-I/SN

Description
Code Hopping Encoder 8-SOIC
Request a Quote Datasheet
Description
Code Hopping Encoder 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized ICs - HCS201-I/SN-ND - DigiKey
Thief River Falls, MN, United States
Specialized ICs
HCS201-I/SN-ND
Specialized ICs HCS201-I/SN-ND
Code Hopping Encoder 8-SOIC

Code Hopping Encoder 8-SOIC

Buy Now Datasheet
Specialized ICs - HCS201-I/SN - 873369-HCS201-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Specialized ICs - HCS201-I/SN
873369-HCS201-I/SN
Specialized ICs - HCS201-I/SN 873369-HCS201-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 873369-HCS201-I/SN Series: KEELOQ® Features: Code Hopping Encoder 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: HCS201 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 873369-HCS201-I/SN
Series: KEELOQ®
Features: Code Hopping Encoder 8-SOIC
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: HCS201
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Specialized ICs - HCS201-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized ICs
HCS201-I/SN
Specialized ICs HCS201-I/SN
Code Hopping Encoder 8-SOIC

Code Hopping Encoder 8-SOIC

Buy Now Datasheet
Shenzhen, China
Specialized ICs
HCS201-I/SN
Specialized ICs HCS201-I/SN
IC CODE HOPPING ENCODER 8SOIC

IC CODE HOPPING ENCODER 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Uncategorized Products Uncategorized Products Uncategorized Products Uncategorized Products
Product Number HCS201-I/SN-ND 873369-HCS201-I/SN HCS201-I/SN HCS201-I/SN
Product Name Specialized ICs Specialized ICs - HCS201-I/SN Specialized ICs Specialized ICs
Unlock Full Specs
to access all available technical data