Manufacturer: Microchip Technology
Win Source Part Number: 920043-HCS201-I/P
Series: KEELOQ®
Features: Code Hopping Encoder 8-PDIP
Package: Tube
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Family Name: HCS201
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC CODE HOPPING ENCODER 8DIP
Code Hopping Encoder 8-PDIP
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 920043-HCS201-I/P | HCS201-I/P | HCS201-I/P |
| Product Name | Specialized ICs - HCS201-I/P | Specialized ICs | Specialized ICs |