Code Hopping Encoder 8-SOIC
Code Hopping Encoder 8-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 873368-HCS200T-I/SN
Series: KEELOQ®
Features: Code Hopping Encoder 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: HCS200
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: HCS200T-I/SN-ND, HCS200T-I/SNTR, HCS200T-I/SN-NDR, HCS200T-I/SNCT, HCS200T-I/SNDKR
Code Hopping Encoder 8-SOIC
IC CODE HOPPING ENCODER 8SOIC
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | HCS200T-I/SNCT-ND | 873368-HCS200T-I/SN | HCS200T-I/SN | HCS200T-I/SN |
| Product Name | Specialized ICs | Specialized ICs - HCS200T-I/SN | Specialized ICs | Specialized ICs |