Manufacturer: Microchip Technology
Win Source Part Number: 091745-HCS200/SN
Packaging: Tube/Rail
Type: Code Hopping Encoder
Applications: Remote Secure Access, Keyless Entry
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Code Hopping Encoder 8-SOIC
IC CODE HOPPING ENCODER 8SOIC
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 091745-HCS200/SN | HCS200/SN-ND | HCS200/SN | HCS200/SN |
| Product Name | Specialized ICs - HCS200/SN | Specialized ICs | Specialized ICs | Specialized ICs |