Manufacturer: Microchip Technology
Win Source Part Number: 812121-HCS200-I/P
Packaging: Tube
Type: Code Hopping Encoder
Mounting Style: Through Hole
Applications: Remote Secure Access, Keyless Entry
Supplier Device Package: 8-PDIP
Manufacturer Package: 8-DIP
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 60
MSL Level: 1 (Unlimited)
Part Number Series: HCS200
Code Hopping Encoder 8-PDIP
Code Hopping Encoder 8-PDIP
IC CODE HOPPING ENCODER 8DIP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 812121-HCS200-I/P | HCS200-I/P-ND | HCS200-I/P | HCS200-I/P |
| Product Name | Specialized ICs - HCS200-I/P | Specialized ICs | Specialized ICs | Specialized ICs |