Manufacturer: Microchip Technology
Win Source Part Number: 775772-HCS101-I/SN
Packaging: Tube
Type: Fixed Code Encoder
Package: 8-SOIC (0.154", 3.90mm Width)
Applications: Remote Control
Mounting: SMD
Family Name: HCS101
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): HCS101-IP; HCS101-IPG; HCS101T-IP; HCS101T-IPG;
Introduction Date: November 16, 1999
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Fixed Code Encoder 8-SOIC
IC FIXED CODE ENCODER 8SOIC
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 775772-HCS101-I/SN | HCS101-I/SN-ND | HCS101-I/SN | HCS101-I/SN |
| Product Name | Specialized ICs - HCS101-I/SN | Specialized ICs | Specialized ICs | Specialized ICs |