Microchip Technology, Inc. Integrated Circuits (ICs) Embedded Microcontrollers GCM31B5C2J222JX01L

Description
Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Embedded Microcontrollers Series: PIC® 16F, Functional Safety (FuSa) Package: Tube Package / Case: 8-SOIC (0.154", 3.90mm Width) Mounting Type: Surface Mount Operating Temperature: -40°C ~ 125°C (TA) Base Product Number: PIC16F15213 Product Status: Active Oscillator Type: Internal
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Embedded Microcontrollers Series: PIC® 16F, Functional Safety (FuSa) Package: Tube Package / Case: 8-SOIC (0.154", 3.90mm Width) Mounting Type: Surface Mount Operating Temperature: -40°C ~ 125°C (TA) Base Product Number: PIC16F15213 Product Status: Active Oscillator Type: Internal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Embedded Microcontrollers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded Microcontrollers
Integrated Circuits (ICs) Embedded Microcontrollers
Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Embedded Microcontrollers Series: PIC® 16F, Functional Safety (FuSa) Package: Tube Package / Case: 8-SOIC (0.154", 3.90mm Width) Mounting Type: Surface Mount Operating Temperature: -40°C ~ 125°C (TA) Base Product Number: PIC16F15213 Product Status: Active Oscillator Type: Internal

Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: PIC® 16F, Functional Safety (FuSa)
Package: Tube
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Mounting Type: Surface Mount
Operating Temperature: -40°C ~ 125°C (TA)
Base Product Number: PIC16F15213
Product Status: Active
Oscillator Type: Internal

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Name Integrated Circuits (ICs) Embedded Microcontrollers
Data Bus 8 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C515C8EMCAFXUMA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 8 Bit
Clock Speed 10 MHz
Bits Other; A/D 8x10b
View Details
6 suppliers
Embedded - Microcontrollers - ADUC812BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Application Specific Microcontrollers - CP3BT30VVAWQX/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers