Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1060028-FX-702-ECE-K
Termination: SMD/SMT
Length: 7.5 mm
Mounting: SMD (SMT)
Frequency: 672.162712 MHz
Operating Supply Voltage: 3.3 V
Height: 2.39 mm
Width: 5.1 mm
Categories: OEM Parts(F-I)
Case / Package: 168
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1060028-FX-702-ECE-KMMM-N3-R5 |
| Product Name | OEM Parts - OEM Parts (F - I) - FX-702-ECE-KMMM-N3-R5 |