Microchip Technology, Inc. 1000V FREDFET FREDFET-1000V

Description
Power MOS 8™ is a family of high speed, high voltage (500-1200 V) N-channel switch-mode power transistors with lower EMI characteristics and lower cost compared to previous generation devices. These MOSFETs / FREDFETs have been optimized for both hard and soft switching in high frequency, high voltage applications rated above 500 W. The Power MOS 8™ series is a result of extensive research into quiet switching. Input and reverse transfer capacitance values as well as their ratio were set at specific values to achieve quiet switching with minimal switching loss. The Power MOS 8™ series of devices are inherently quiet switching, stable when connected in parallel, very efficient, and lower cost than previous generations. Power MOS 7® is a family of low loss, high voltage, N-Channel enhancement mode power MOSFETS. Both conduction and switching losses are addressed with Power MOS 7® by significantly lowering RDS(ON)and Qg. Power MOS 7® combines lower conduction and switching losses along with exceptionally fast switching speeds. Power MOS V® can still provide the best trade-off between performance and cost in some applications. Power MOS V® utilizes a low resistance aluminum metal gate structure. This allows for faster gate signal propagation than is possible with conventional polysilicon gate structures. The result is extremely low internal chip equivalent gate resistances (EGR) that are up to an order of magnitude lower than competitive devices which enables uniform high speed switching across the entire chip. Body Diode Options MOSFETs and FREDFETs are available in all voltage ratings. A FREDFET is a MOSFET with a faster recovery intrinsic body diode. This results in improved reliability in ZVS circuits due to shorter minority carrier lifetime and increased commutation dv/dt ruggedness. If a fast recovery body diode is not needed, MOSFET versions are available.
Datasheet
Description
Power MOS 8™ is a family of high speed, high voltage (500-1200 V) N-channel switch-mode power transistors with lower EMI characteristics and lower cost compared to previous generation devices. These MOSFETs / FREDFETs have been optimized for both hard and soft switching in high frequency, high voltage applications rated above 500 W. The Power MOS 8™ series is a result of extensive research into quiet switching. Input and reverse transfer capacitance values as well as their ratio were set at specific values to achieve quiet switching with minimal switching loss. The Power MOS 8™ series of devices are inherently quiet switching, stable when connected in parallel, very efficient, and lower cost than previous generations. Power MOS 7® is a family of low loss, high voltage, N-Channel enhancement mode power MOSFETS. Both conduction and switching losses are addressed with Power MOS 7® by significantly lowering RDS(ON)and Qg. Power MOS 7® combines lower conduction and switching losses along with exceptionally fast switching speeds. Power MOS V® can still provide the best trade-off between performance and cost in some applications. Power MOS V® utilizes a low resistance aluminum metal gate structure. This allows for faster gate signal propagation than is possible with conventional polysilicon gate structures. The result is extremely low internal chip equivalent gate resistances (EGR) that are up to an order of magnitude lower than competitive devices which enables uniform high speed switching across the entire chip. Body Diode Options MOSFETs and FREDFETs are available in all voltage ratings. A FREDFET is a MOSFET with a faster recovery intrinsic body diode. This results in improved reliability in ZVS circuits due to shorter minority carrier lifetime and increased commutation dv/dt ruggedness. If a fast recovery body diode is not needed, MOSFET versions are available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1000V FREDFET - FREDFET-1000V - Microchip Technology, Inc.
Chandler, AZ, United States
1000V FREDFET
FREDFET-1000V
1000V FREDFET FREDFET-1000V
Power MOS 8™ is a family of high speed, high voltage (500-1200 V) N-channel switch-mode power transistors with lower EMI characteristics and lower cost compared to previous generation devices. These MOSFETs / FREDFETs have been optimized for both hard and soft switching in high frequency, high voltage applications rated above 500 W. The Power MOS 8™ series is a result of extensive research into quiet switching. Input and reverse transfer capacitance values as well as their ratio were set at specific values to achieve quiet switching with minimal switching loss. The Power MOS 8™ series of devices are inherently quiet switching, stable when connected in parallel, very efficient, and lower cost than previous generations. Power MOS 7® is a family of low loss, high voltage, N-Channel enhancement mode power MOSFETS. Both conduction and switching losses are addressed with Power MOS 7® by significantly lowering RDS(ON)and Qg. Power MOS 7® combines lower conduction and switching losses along with exceptionally fast switching speeds. Power MOS V® can still provide the best trade-off between performance and cost in some applications. Power MOS V® utilizes a low resistance aluminum metal gate structure. This allows for faster gate signal propagation than is possible with conventional polysilicon gate structures. The result is extremely low internal chip equivalent gate resistances (EGR) that are up to an order of magnitude lower than competitive devices which enables uniform high speed switching across the entire chip. Body Diode Options MOSFETs and FREDFETs are available in all voltage ratings. A FREDFET is a MOSFET with a faster recovery intrinsic body diode. This results in improved reliability in ZVS circuits due to shorter minority carrier lifetime and increased commutation dv/dt ruggedness. If a fast recovery body diode is not needed, MOSFET versions are available.

Power MOS 8™ is a family of high speed, high voltage (500-1200 V) N-channel switch-mode power transistors with lower EMI characteristics and lower cost compared to previous generation devices. These MOSFETs / FREDFETs have been optimized for both hard and soft switching in high frequency, high voltage applications rated above 500 W.
The Power MOS 8™ series is a result of extensive research into quiet switching. Input and reverse transfer capacitance values as well as their ratio were set at specific values to achieve quiet switching with minimal switching loss. The Power MOS 8™ series of devices are inherently quiet switching, stable when connected in parallel, very efficient, and lower cost than previous
generations.
Power MOS 7® is a family of low loss, high voltage, N-Channel enhancement mode power MOSFETS. Both conduction and switching losses are addressed with Power MOS 7® by significantly lowering RDS(ON)and Qg. Power MOS 7® combines lower conduction and switching losses along with exceptionally fast switching speeds.
Power MOS V® can still provide the best trade-off between performance and cost in some applications. Power MOS V® utilizes a low resistance aluminum metal gate structure. This allows for faster gate signal propagation than is possible with conventional polysilicon gate structures. The result is extremely low internal chip equivalent gate resistances (EGR) that are up to an order of
magnitude lower than competitive devices which enables uniform high speed switching across the entire chip.
Body Diode Options
MOSFETs and FREDFETs are available in all voltage ratings. A FREDFET is a MOSFET with a faster recovery intrinsic body diode. This results in improved reliability in ZVS circuits due to shorter minority carrier lifetime and increased commutation dv/dt ruggedness. If a fast recovery body diode is not needed, MOSFET versions are available.

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Transistors
Product Number FREDFET-1000V
Product Name 1000V FREDFET
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219969 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity PNP
Package Type E-line
View Details
Fuji Electric Corp. of America
Specs
Transistor Type Bipolar RF
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-25-QVL - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
3 suppliers