Microchip Technology, Inc. 1000V Ultrafast Soft Recovery Rectifier Diode FRED-1000V

Description
Microchip offers four series of discrete diode products: the medium-speed medium Vf D series, the high-speed DQ series, the silicon Schottky S series and the SiC Schottky MSCxxxSDxxxx series. These series of diodes are designed to provide high-quality solutions to a wide range of high-voltage, high-power application requirements, ranging from fast recovery for continuous conduction mode power factor correction to low conduction loss for output rectification. FRED-1000V is a family of 1000V Ultrafast Soft Recovery Rectifier Diode available in a variety of current and package options. Additional Features Ultrafast recovery times Soft recovery Low leakage current Avalanche energy rated AEC-Q101 qualified (FRED DQ in TO-247, TO-220 and TO-264) Higher switching frequency Low switching losses Low noise (EMI) switching Easy to parallel Improved system reliability AC-DC/DC-DC converters Inverters Switch mode power supply H/EV chargers H/EV onboard chargers & powertrain
Datasheet
Description
Microchip offers four series of discrete diode products: the medium-speed medium Vf D series, the high-speed DQ series, the silicon Schottky S series and the SiC Schottky MSCxxxSDxxxx series. These series of diodes are designed to provide high-quality solutions to a wide range of high-voltage, high-power application requirements, ranging from fast recovery for continuous conduction mode power factor correction to low conduction loss for output rectification. FRED-1000V is a family of 1000V Ultrafast Soft Recovery Rectifier Diode available in a variety of current and package options. Additional Features Ultrafast recovery times Soft recovery Low leakage current Avalanche energy rated AEC-Q101 qualified (FRED DQ in TO-247, TO-220 and TO-264) Higher switching frequency Low switching losses Low noise (EMI) switching Easy to parallel Improved system reliability AC-DC/DC-DC converters Inverters Switch mode power supply H/EV chargers H/EV onboard chargers & powertrain
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1000V Ultrafast Soft Recovery Rectifier Diode - FRED-1000V - Microchip Technology, Inc.
Chandler, AZ, United States
1000V Ultrafast Soft Recovery Rectifier Diode
FRED-1000V
1000V Ultrafast Soft Recovery Rectifier Diode FRED-1000V
Microchip offers four series of discrete diode products: the medium-speed medium Vf D series, the high-speed DQ series, the silicon Schottky S series and the SiC Schottky MSCxxxSDxxxx series. These series of diodes are designed to provide high-quality solutions to a wide range of high-voltage, high-power application requirements, ranging from fast recovery for continuous conduction mode power factor correction to low conduction loss for output rectification. FRED-1000V is a family of 1000V Ultrafast Soft Recovery Rectifier Diode available in a variety of current and package options. Additional Features Ultrafast recovery times Soft recovery Low leakage current Avalanche energy rated AEC-Q101 qualified (FRED DQ in TO-247, TO-220 and TO-264) Higher switching frequency Low switching losses Low noise (EMI) switching Easy to parallel Improved system reliability AC-DC/DC-DC converters Inverters Switch mode power supply H/EV chargers H/EV onboard chargers & powertrain

Microchip offers four series of discrete diode products: the medium-speed medium Vf D series, the high-speed DQ series, the silicon Schottky S series and the SiC Schottky MSCxxxSDxxxx series. These series of diodes are designed to provide high-quality solutions to a wide range of high-voltage, high-power application requirements, ranging from fast recovery for continuous conduction mode power factor correction to low conduction loss for output rectification.

FRED-1000V is a family of 1000V Ultrafast Soft Recovery Rectifier Diode available in a variety of current and package options.

Additional Features

  • Ultrafast recovery times
  • Soft recovery
  • Low leakage current
  • Avalanche energy rated
  • AEC-Q101 qualified (FRED DQ in TO-247, TO-220 and TO-264)
  • Higher switching frequency
  • Low switching losses
  • Low noise (EMI) switching
  • Easy to parallel
  • Improved system reliability
  • AC-DC/DC-DC converters
  • Inverters
  • Switch mode power supply
  • H/EV chargers
  • H/EV onboard chargers & powertrain
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Rectifiers
Product Number FRED-1000V
Product Name 1000V Ultrafast Soft Recovery Rectifier Diode
Package ['N/A']
Unlock Full Specs
to access all available technical data