IC CURRENT SWITCH TO243AA Product overview: FP0100N8-G from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-FP0100N8-G can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1039459-FP0100N8-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: 0 V to 100 V
Output Current: 260mA
Sensing Method: High-Side
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-243AA (SOT-89)
Purpose: Current Switch
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Current Switch Regulator High-Side 260mA TO-243AA (SOT-89)
Current Switch Regulator High-Side 260mA TO-243AA (SOT-89)
Current Switch Regulator High-Side 260mA TO-243AA (SOT-89)
IC PWR MGMT SWITCH SOT89-3
IC PWR MGMT SWITCH SOT89-3
IC PWR MGMT SWITCH SOT89-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 734-FP0100N8-G | 1039459-FP0100N8-G | FP0100N8-GDKR-ND | FP0100N8-G | FP0100N8-G | FP0100N8-G |
| Product Name | Power Management IC | PMIC - PMIC - Current Regulation/Management - FP0100N8-G | Current Regulation/Management | Integrated Circuits (ICs) - PMIC - Current Regulation-Management | PMIC - Current Regulation/Management | Current Regulation/Management |
| Package Type | Other; Tape & Reel (TR) | SOT89; Other; TO-243AA (SOT-89) | Other; TO-243AA | Other; TO-243AA |