FPGA - Programmer
Manufacturer: Microchip Technology
Win Source Part Number: 1323360-FLASHPRO5
Category: Development Boards, Kits, Programmers>Programm
Packaging: Bulk
Type: Programmer
For Use With/Related Products: FPGA
Standard Package: 1
Contents: Board(s), Cable(s)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Other Part Number: 1100-1179-ND,1100-11
Base Product Number: FLASHPRO5
RoHS Status: RoHS Compliant
HARDWARE PROGRAMMER SOC/FPGA
HARDWARE PROGRAMMER SOC/FPGA
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 150-FLASHPRO5-ND | 1323360-FLASHPRO5 | FLASHPRO5 | FLASHPRO5 |
| Product Name | Programmers, Emulators, and Debuggers | Development Boards, Kits, Programmers - Programmers, Emulators, and Debuggers | Development Boards, Kits, Programmers - Programmers, Emulators, and Debuggers | Programmers, Emulators, and Debuggers |
| Development Tool | Circuit Emulator (optional feature); Debugger / Debug Probe (optional feature) | Circuit Emulator; Debugger / Debug Probe | Programmer |